LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) Analog, I²C, PWM Dimming 1.8A, 2.5A 24-QFN (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MP3372GR-0000-P |
| Product Name | LED Drivers |
| Number of Outputs | 8 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Current | 2.5 amps |
| Switching Frequency | 650 kHz |