Monolithic Power Systems, Inc. LED Drivers MP3370GN-Z

Description
LED Driver IC 1 Output Linear Step-Up (Boost) Analog, PWM Dimming 8-SOIC-EP
Request a Quote Datasheet
Description
LED Driver IC 1 Output Linear Step-Up (Boost) Analog, PWM Dimming 8-SOIC-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-MP3370GN-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear Step-Up (Boost) Analog, PWM Dimming 8-SOIC-EP

LED Driver IC 1 Output Linear Step-Up (Boost) Analog, PWM Dimming 8-SOIC-EP

Buy Now Datasheet
PMIC - LED Drivers - MP3370GN-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3370GN-Z
PMIC - LED Drivers MP3370GN-Z
SINGLE STRING, 38V VOUT BOOST LE

SINGLE STRING, 38V VOUT BOOST LE

Supplier's Site Datasheet
Led Driver, Boost, 400Khz, Hsoic-8; Device Topology Monolithic Power Systems (Mps) - 67AH3030 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 400Khz, Hsoic-8; Device Topology Monolithic Power Systems (Mps)
67AH3030
Led Driver, Boost, 400Khz, Hsoic-8; Device Topology Monolithic Power Systems (Mps) 67AH3030
LED DRIVER, BOOST, 400KHZ, HSOIC-8; Device Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Max:38V; Output Current Max:-; Switching Frequency:400kHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes

LED DRIVER, BOOST, 400KHZ, HSOIC-8; Device Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Max:38V; Output Current Max:-; Switching Frequency:400kHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3370GN-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3370GN-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3370GN-Z
IC LED DRIVER LINEAR PWM 8SOIC

IC LED DRIVER LINEAR PWM 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-MP3370GN-ZTR-ND MP3370GN-Z 67AH3030 MP3370GN-Z
Product Name LED Drivers PMIC - LED Drivers Led Driver, Boost, 400Khz, Hsoic-8; Device Topology Monolithic Power Systems (Mps) Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - ISL1903FAZ-TK - Lingto Electronic Limited
Specs
Type Dimmable
View Details
1.5A Single Flash LED Driver - AAT1278 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 5.5 volts
View Details
Board Mount LED Drivers - LM3423BBLSCSEV/NOPB - 778947-LM3423BBLSCSEV/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10 to 70 volts
View Details
LED Drivers - A6275SLWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers