Monolithic Power Systems, Inc. LED Drivers MP3367GR-Z

Description
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)
Request a Quote Datasheet
Description
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-MP3367GR-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)

Buy Now Datasheet
LED Drivers - 1589-MP3367GR-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)

Buy Now Datasheet
LED Drivers - 1589-MP3367GR-ZCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP3367GR-Z - 927737-MP3367GR-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3367GR-Z
927737-MP3367GR-Z
PMIC - PMIC - LED Drivers - MP3367GR-Z 927737-MP3367GR-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927737-MP3367GR-Z Features: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Family Name: MP3367 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-MP3367GR-ZTR, 1589-MP3367GR-ZCT, 1589-MP3367GR-ZDKR

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927737-MP3367GR-Z
Features: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: MP3367
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MP3367GR-ZTR, 1589-MP3367GR-ZCT, 1589-MP3367GR-ZDKR

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3367GR-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3367GR-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3367GR-Z
IC LED DRV RGLTR PWM 150MA 24QFN

IC LED DRV RGLTR PWM 150MA 24QFN

Supplier's Site
PMIC - LED Drivers - MP3367GR-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3367GR-Z
PMIC - LED Drivers MP3367GR-Z
6-CHANNEL, MAX.150MA/CH BOOST WL

6-CHANNEL, MAX.150MA/CH BOOST WL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-MP3367GR-ZDKR-ND 927737-MP3367GR-Z MP3367GR-Z MP3367GR-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP3367GR-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3.5 to 36 volts 3.5 to 36 volts
Output Current 150 milliamps 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

150MA LED Driver IC - 137-APS13568ELJATR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
6 suppliers
PMIC - PMIC - LED Drivers - CAT3643HV2-GT2 - 914732-CAT3643HV2-GT2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 12-TDFN (3x3)
View Details
2 suppliers
LED Drivers - 1442786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 4 #
Features RoHS Compliant
View Details
LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432BSQE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers