Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3366GC-Z MP3366GC-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885610-MP3366GC-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 45mA 18-WLCSP (1.35x2.55) Package: 18-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: MP3366 Categories: Integrated Circuits (ICs) Case / Package: 18-WLCSP (1.35x2.55) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885610-MP3366GC-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 45mA 18-WLCSP (1.35x2.55) Package: 18-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: MP3366 Categories: Integrated Circuits (ICs) Case / Package: 18-WLCSP (1.35x2.55) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3366GC-Z - 885610-MP3366GC-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3366GC-Z
885610-MP3366GC-Z
PMIC - PMIC - LED Drivers - MP3366GC-Z 885610-MP3366GC-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885610-MP3366GC-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 45mA 18-WLCSP (1.35x2.55) Package: 18-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: MP3366 Categories: Integrated Circuits (ICs) Case / Package: 18-WLCSP (1.35x2.55) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885610-MP3366GC-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 45mA 18-WLCSP (1.35x2.55)
Package: 18-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP3366
Categories: Integrated Circuits (ICs)
Case / Package: 18-WLCSP (1.35x2.55)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
LED Drivers - MP3366GC-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3366GC-Z-ND
LED Drivers MP3366GC-Z-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 45mA 18-WLCSP (1.35x2.55)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 45mA 18-WLCSP (1.35x2.55)

Buy Now Datasheet
PMIC - LED Drivers - MP3366GC-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3366GC-Z
PMIC - LED Drivers MP3366GC-Z
6-CHANNEL, 50VOUT BOOST WLED DRI

6-CHANNEL, 50VOUT BOOST WLED DRI

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3366GC-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3366GC-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3366GC-Z
IC LED DRV RGLTR PWM 18WLCSP

IC LED DRV RGLTR PWM 18WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 885610-MP3366GC-Z MP3366GC-Z-ND MP3366GC-Z MP3366GC-Z
Product Name PMIC - PMIC - LED Drivers - MP3366GC-Z LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 18-WLCSP (1.35x2.55)
Input Voltage 3 to 25 volts 3 to 25 volts
Output Voltage 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 200 watts
Features RoHS Compliant
View Details
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-16/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
4 suppliers