Monolithic Power Systems, Inc. LED Drivers MP3363GJ-P

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming TSOT-23-8
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-MP3363GJ-PCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming TSOT-23-8

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming TSOT-23-8

Buy Now Datasheet
LED Drivers - 1589-MP3363GJ-PDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming TSOT-23-8

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming TSOT-23-8

Buy Now Datasheet
LED Drivers - 1589-MP3363GJ-PTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming TSOT-23-8

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming TSOT-23-8

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1128763-MP3363GJ-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1128763-MP3363GJ-P
Integrated Circuits (ICs) - PMIC - LED Drivers 1128763-MP3363GJ-P
Win Source Part Number: 1128763-MP3363GJ-P Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Backlight Standard Package: 500 Mounting: SMD (SMT) Voltage - Output: 0.2V ~ 36V Frequency: 200kHz ~ 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 1.8V Voltage - Supply (Max): 36V Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP3363GJ-PCT,15 89-MP3363GJ-PTR,1589 -MP3363GJ-PDKR

Win Source Part Number: 1128763-MP3363GJ-P
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Backlight
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Output: 0.2V ~ 36V
Frequency: 200kHz ~ 2.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 1.8V
Voltage - Supply (Max): 36V
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP3363GJ-PCT,1589-MP3363GJ-PTR,1589-MP3363GJ-PDKR

Buy Now
Led Driver, Boost, 440Khz, Tsot-23 Rohs Compliant Monolithic Power Systems (Mps) - 33AK3465 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 440Khz, Tsot-23 Rohs Compliant Monolithic Power Systems (Mps)
33AK3465
Led Driver, Boost, 440Khz, Tsot-23 Rohs Compliant Monolithic Power Systems (Mps) 33AK3465
LED DRIVER, BOOST, 440KHZ, TSOT-23 ROHS COMPLIANT: YES

LED DRIVER, BOOST, 440KHZ, TSOT-23 ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3363GJ-P - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3363GJ-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3363GJ-P
IC LED DRIVER RGLTR PWM TSOT23-8

IC LED DRIVER RGLTR PWM TSOT23-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-MP3363GJ-PCT-ND 1128763-MP3363GJ-P 33AK3465 MP3363GJ-P
Product Name LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers Led Driver, Boost, 440Khz, Tsot-23 Rohs Compliant Monolithic Power Systems (Mps) Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

DIP LED Driver IC - 137-A6276SA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 16 #
View Details
4 suppliers
LED Drivers - 642781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 60 watts
Features Outdoor Rated; RoHS Compliant
View Details
24A LED Driver IC - 137-BTS5562E - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Channels 5 #
Package Type Reel - TR
View Details
2 suppliers