Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers MP3362GJ-Z

Description
Win Source Part Number: 977949-MP3362GJ-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: MP Type: DC DC Regulator Package: Tape & Reel Applications: Backlight, Lighting Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 36V Frequency: 200kHz ~ 2.2MHz Current - Output / Channel: 4A Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 3V Voltage - Supply (Max): 36V Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP3362GJ-ZTR,15 89-MP3362GJ-ZDKR,158 9-MP3362GJ-ZCT
Request a Quote Datasheet
Description
Win Source Part Number: 977949-MP3362GJ-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: MP Type: DC DC Regulator Package: Tape & Reel Applications: Backlight, Lighting Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 36V Frequency: 200kHz ~ 2.2MHz Current - Output / Channel: 4A Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 3V Voltage - Supply (Max): 36V Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP3362GJ-ZTR,15 89-MP3362GJ-ZDKR,158 9-MP3362GJ-ZCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 977949-MP3362GJ-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
977949-MP3362GJ-Z
Integrated Circuits (ICs) - PMIC - LED Drivers 977949-MP3362GJ-Z
Win Source Part Number: 977949-MP3362GJ-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: MP Type: DC DC Regulator Package: Tape & Reel Applications: Backlight, Lighting Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 36V Frequency: 200kHz ~ 2.2MHz Current - Output / Channel: 4A Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 3V Voltage - Supply (Max): 36V Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP3362GJ-ZTR,15 89-MP3362GJ-ZDKR,158 9-MP3362GJ-ZCT

Win Source Part Number: 977949-MP3362GJ-Z
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: MP
Type: DC DC Regulator
Package: Tape & Reel
Applications: Backlight, Lighting
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 36V
Frequency: 200kHz ~ 2.2MHz
Current - Output / Channel: 4A
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 36V
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP3362GJ-ZTR,1589-MP3362GJ-ZDKR,1589-MP3362GJ-ZCT

Buy Now Datasheet
LED Drivers - 1589-MP3362GJ-ZCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8

Buy Now Datasheet
LED Drivers - 1589-MP3362GJ-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8

Buy Now Datasheet
LED Drivers - 1589-MP3362GJ-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3362GJ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3362GJ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3362GJ-Z
IC LED DRV RGLTR PWM 4A TSOT23-8

IC LED DRV RGLTR PWM 4A TSOT23-8

Supplier's Site
PMIC - LED Drivers - MP3362GJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3362GJ-Z
PMIC - LED Drivers MP3362GJ-Z
SINGLE-STRING, 3V MINIMUM VIN, 3

SINGLE-STRING, 3V MINIMUM VIN, 3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 977949-MP3362GJ-Z 1589-MP3362GJ-ZCT-ND MP3362GJ-Z MP3362GJ-Z
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 36 volts 36 volts
Package Type SOT-23-8 Thin, TSOT-23-8
Input Voltage 3 to 36 volts 3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2318116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LED Drivers - A6275ELWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 1727-NCR421PASXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
LED Driver IC - 137-TLD5085EJ - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 4.75 to 45 volts
Number of Channels 1 #
Package Type Bulk
View Details
3 suppliers