Monolithic Power Systems, Inc. LED Drivers MP3336AGC-Z

Description
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2A (Flash) 20-WLCSP (1.65x2.05)
Request a Quote Datasheet
Description
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2A (Flash) 20-WLCSP (1.65x2.05)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-MP3336AGC-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2A (Flash) 20-WLCSP (1.65x2.05)

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2A (Flash) 20-WLCSP (1.65x2.05)

Buy Now Datasheet
LED Drivers - 1589-MP3336AGC-ZCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2A (Flash) 20-WLCSP (1.65x2.05)

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2A (Flash) 20-WLCSP (1.65x2.05)

Buy Now Datasheet
LED Drivers - 1589-MP3336AGC-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2A (Flash) 20-WLCSP (1.65x2.05)

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2A (Flash) 20-WLCSP (1.65x2.05)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 961211-MP3336AGC-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
961211-MP3336AGC-Z
Integrated Circuits (ICs) - PMIC - LED Drivers 961211-MP3336AGC-Z
Win Source Part Number: 961211-MP3336AGC-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Camera Flash Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 5V Frequency: 1MHz Current - Output / Channel: 2A (Flash) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Package / Case: 20-UFBGA, WLCSP Supplier Device Package: 20-WLCSP (1.65x2.05) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP3336AGC-ZTR,1 589-MP3336AGC-ZCT,15 89-MP3336AGC-ZDKR Base Product Number: MP3336

Win Source Part Number: 961211-MP3336AGC-Z
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Camera Flash
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 5V
Frequency: 1MHz
Current - Output / Channel: 2A (Flash)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 20-UFBGA, WLCSP
Supplier Device Package: 20-WLCSP (1.65x2.05)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP3336AGC-ZTR,1589-MP3336AGC-ZCT,1589-MP3336AGC-ZDKR
Base Product Number: MP3336

Buy Now Datasheet
Led Driver, Sync Boost, 1Mhz, Wlcsp-20; Device Topology Monolithic Power Systems (Mps) - 67AH3029 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Sync Boost, 1Mhz, Wlcsp-20; Device Topology Monolithic Power Systems (Mps)
67AH3029
Led Driver, Sync Boost, 1Mhz, Wlcsp-20; Device Topology Monolithic Power Systems (Mps) 67AH3029
LED DRIVER, SYNC BOOST, 1MHZ, WLCSP-20; Device Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:-; Output Current Max:2A; Switching Frequency:1MHz; No. of Outputs:2Outputs RoHS Compliant: Yes

LED DRIVER, SYNC BOOST, 1MHZ, WLCSP-20; Device Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:-; Output Current Max:2A; Switching Frequency:1MHz; No. of Outputs:2Outputs RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - LED Drivers - MP3336AGC-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3336AGC-Z
PMIC - LED Drivers MP3336AGC-Z
DUAL-CHANNEL, FLASH LED DRIVER W

DUAL-CHANNEL, FLASH LED DRIVER W

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3336AGC-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3336AGC-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3336AGC-Z
IC LED DRVR RGLTR PWM 2A 20WLCSP

IC LED DRVR RGLTR PWM 2A 20WLCSP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-MP3336AGC-ZTR-ND 961211-MP3336AGC-Z 67AH3029 MP3336AGC-Z MP3336AGC-Z
Product Name LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers Led Driver, Sync Boost, 1Mhz, Wlcsp-20; Device Topology Monolithic Power Systems (Mps) PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Voltage 5 volts 5 volts
Output Current 2000 milliamps 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - ALT80601KESJSR - Lingto Electronic Limited
Allegro MicroSystems Inc.
View Details
2 suppliers
PMIC - LED Drivers - LM27964SQ-A/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 to 80 milliamps
View Details
LED Drivers - 7515310P - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details