Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927736-MP3332GC-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 2 Output DC DC Regulator Boost PWM Dimming 1.5A 16-WLCSP (1.7x1.7)
Package: Reel - TR
Package: 16-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP3332
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (1.7x1.7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LED Driver IC 2 Output DC DC Regulator Boost PWM Dimming 1.5A 16-WLCSP (1.7x1.7)
LED Lighting Drivers Dual Channel LED Photo Flash Driver
IC LED DRV RGLTR PWM 16WLCSP
2X1.5A DUAL CHANNEL LED PHOTO FL
LED DRIVER, BOOST, 1MHZ, WLCSP-16; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:5V; Output Current Max:1.5A; Switching Frequency:1MHz; No. of Outputs:2Outputs; No. of Pins:16PinsRoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 927736-MP3332GC-P | MP3332GC-P-ND | MP3332GC-P | MP3332GC-P | MP3332GC-P | 54AH3427 |
| Product Name | PMIC - PMIC - LED Drivers - MP3332GC-P | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Boost, 1Mhz, Wlcsp-16; Device Topology Monolithic Power Systems (Mps) |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 16-WLCSP (1.7x1.7) | |||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 5 volts | 5 volts |