Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079004-MP3312GC-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 9-WLCSP (1.35x1.35)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
LED Lighting Drivers 2.7V-5.5Vin, 38Vo, 2-Channel WLEDDriver
IC LED DRV RGLTR PWM 30MA 9WLCSP
LED DRVR Boost 2-CH Analog/PWM 40V 0.03A 9-Pin WLCSP T/R
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1079004-MP3312GC-Z | MP3312GC-Z | MP3312GC-Z | 541-MP3312GC-Z | MP3312GC-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP3312GC-Z | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED DRVR Boost 2-CH Analog/PWM 40V 0.03A 9-Pin WLCSP T/R | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | 12 volts | ||
| Output Voltage | 38 volts | -0.3000 to 40 volts | |||
| Output Current | 30 milliamps | 30 milliamps | 30 milliamps |