LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA 9-WLCSP (1.35x1.35)
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA 9-WLCSP (1.35x1.35)
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA 9-WLCSP (1.35x1.35)
Win Source Part Number: 1079948-MP3312GC-P
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Backlight
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Output: 38V
Frequency: 1.2MHz
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 9-UFBGA, WLCSP
Supplier Device Package: 9-WLCSP (1.35x1.35)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS61163YFFR; TPS61163AYFFR; LV52207XA-VH; TPS61162AYFFR; LV52206XA-MH; LV52207NXA-VH;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1163-6,1589-116
Base Product Number: MP3312
LED Lighting Drivers 2.7V-5.5Vin, 38Vo, 2-Channel WLEDDriver
IC LED DRV RGLTR PWM 30MA 9WLCSP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-1163-1-ND | 1079948-MP3312GC-P | MP3312GC-P | MP3312GC-P | MP3312GC-P |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 38 volts | 38 volts | |||
| Output Current | 30 milliamps | 30 milliamps |