LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.3A (Switch) 10-QFN (3x3)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 804947-MP3310NGQ-P
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 50V
Frequency: 1MHz
Current - Output / Channel: 1.3A (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 4.5V
Supplier Device Package: 10-QFN (3x3)
Temperature Range - Operating: -20°C ~ 125°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 25V
LED Lighting Drivers 55V 1.3A Boost WLED Driver
IC LED DRVR RGLTR PWM 1.3A 10QFN
55V, 1.3A BOOST WLED DRIVER, HIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MP3310NGQ-P-ND | 804947-MP3310NGQ-P | MP3310NGQ-P | MP3310NGQ-P | MP3310NGQ-P |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MP3310NGQ-P | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 25 volts | 4.5 to 25 volts | |||
| Output Voltage | 50 volts | 50 volts |