Monolithic Power Systems, Inc. LED Drivers MP3310EQ-LF-Z

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.3A (Switch) 10-QFN (3x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.3A (Switch) 10-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP3310EQ-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3310EQ-LF-Z-ND
LED Drivers MP3310EQ-LF-Z-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.3A (Switch) 10-QFN (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.3A (Switch) 10-QFN (3x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP3310EQ-LF-Z - 1079003-MP3310EQ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3310EQ-LF-Z
1079003-MP3310EQ-LF-Z
PMIC - PMIC - LED Drivers - MP3310EQ-LF-Z 1079003-MP3310EQ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079003-MP3310EQ-LF- Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 10-QFN (3x3) Maximum Supply Voltage: 25V Operating Input Voltage(Min): 4.5V Channel Output Current: 1.3A (Switch) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079003-MP3310EQ-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 10-QFN (3x3)
Maximum Supply Voltage: 25V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1.3A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3310EQ-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3310EQ-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3310EQ-LF-Z
IC LED DRVR RGLTR PWM 1.3A 10QFN

IC LED DRVR RGLTR PWM 1.3A 10QFN

Supplier's Site
PMIC - LED Drivers - MP3310EQ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3310EQ-LF-Z
PMIC - LED Drivers MP3310EQ-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP3310EQ-LF-Z-ND 1079003-MP3310EQ-LF-Z MP3310EQ-LF-Z MP3310EQ-LF-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP3310EQ-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 25 volts 4.5 volts 4.5 to 25 volts
Output Current 1300 milliamps 1300 milliamps 1300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2060171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1500 milliamps
View Details
LED Drivers - 448-TLD5191ESXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 40 volts
Output Voltage 55 volts
View Details
3 suppliers