LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.5A 10-QFN (1.4x1.8)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.5A 10-QFN (1.4x1.8)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.5A 10-QFN (1.4x1.8)
LED DRIVER, BOOST, 640KHZ, QFN-10; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:35V; Output Current Max:-; Switching Frequency:640kHz; No. of Outputs:1Outputs; No. of Pins:10PinsRoHS Compliant: Yes
LED Lighting Drivers 2.7-5.5Vin, 1.5A Synchron Boost WLED
IC LED DRVR RGLTR PWM 1.5A 10QFN
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-1161-6-ND | 54AH3424 | MP3309CGQG-P | MP3309CGQG-P | MP3309CGQG-P |
| Product Name | LED Drivers | Led Driver, Boost, 640Khz, Qfn-10; Device Topology Monolithic Power Systems (Mps) | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Output Voltage | 35 volts | 35 volts |