LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 10-QFN (3x3)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927732-MP3309AGQ-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming - 10-QFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP3309
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC LED DRIVER RGLTR PWM 10QFN
LED Lighting Drivers 1.8A Sync Boost WLED Driver
2.7-5.5VIN, 1.8A SYNCHRONOUS BOO
LED DRVR Boost 1-CH Analog/PWM 35V 10-Pin QFN T/R
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MP3309AGQ-P-ND | 927732-MP3309AGQ-P | MP3309AGQ-P | MP3309AGQ-P | MP3309AGQ-P | 541-MP3309AGQ-P |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MP3309AGQ-P | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | LED DRVR Boost 1-CH Analog/PWM 35V 10-Pin QFN T/R |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 3.6 volts | |||
| Output Voltage | 35 volts | ? to 35 volts | ||||
| Features | RoHS Compliant | RoHS Compliant |