Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3307GJ-Z MP3307GJ-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927731-MP3307GJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.6A TSOT-23-8 Package: SOT-23-8 Thin, TSOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: MP3307 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927731-MP3307GJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.6A TSOT-23-8 Package: SOT-23-8 Thin, TSOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: MP3307 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3307GJ-Z - 927731-MP3307GJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3307GJ-Z
927731-MP3307GJ-Z
PMIC - PMIC - LED Drivers - MP3307GJ-Z 927731-MP3307GJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927731-MP3307GJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.6A TSOT-23-8 Package: SOT-23-8 Thin, TSOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: MP3307 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927731-MP3307GJ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.6A TSOT-23-8
Package: SOT-23-8 Thin, TSOT-23-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP3307
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
LED Drivers - MP3307GJ-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3307GJ-Z-ND
LED Drivers MP3307GJ-Z-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.6A TSOT-23-8

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.6A TSOT-23-8

Buy Now Datasheet
PMIC - LED Drivers - MP3307GJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3307GJ-Z
PMIC - LED Drivers MP3307GJ-Z
2.7V-5.5VIN, 35V, UP TO 2.2MHZ B

2.7V-5.5VIN, 35V, UP TO 2.2MHZ B

Supplier's Site Datasheet
2.7V-5.5V INPUT, 24V OVP, PROGRAMMABLE FSW, WHITE LED DRIVER - 541-MP3307GJ-Z - Utmel Electronic Limited
Hong Kong, China
2.7V-5.5V INPUT, 24V OVP, PROGRAMMABLE FSW, WHITE LED DRIVER
541-MP3307GJ-Z
2.7V-5.5V INPUT, 24V OVP, PROGRAMMABLE FSW, WHITE LED DRIVER 541-MP3307GJ-Z
2.7V-5.5V INPUT, 24V OVP, PROGRAMMABLE FSW, WHITE LED DRIVER

2.7V-5.5V INPUT, 24V OVP, PROGRAMMABLE FSW, WHITE LED DRIVER

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3307GJ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3307GJ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3307GJ-Z
IC LED DRVR RGLTR PWM TSOT23-8

IC LED DRVR RGLTR PWM TSOT23-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 927731-MP3307GJ-Z MP3307GJ-Z-ND MP3307GJ-Z 541-MP3307GJ-Z MP3307GJ-Z
Product Name PMIC - PMIC - LED Drivers - MP3307GJ-Z LED Drivers PMIC - LED Drivers 2.7V-5.5V INPUT, 24V OVP, PROGRAMMABLE FSW, WHITE LED DRIVER Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type TSOT-23-8 SOT-23-8 Thin, TSOT-23-8
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Led Driver 2A Buck - A6211GLJTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XQMFX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers