LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.6A TSOT-23-8
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927730-MP3307GJ-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.6A TSOT-23-8
Package: SOT-23-8 Thin, TSOT-23-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP3307
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LED DRIVER, BOOST, 2.2MHZ, TSOT-23-8; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:2.2MHz; No. of Outputs:1Outputs; No. of Pins:8PinsRoHS Compliant: Yes
IC LED DRVR RGLTR PWM TSOT23-8
LED Lighting Drivers 7V-5.5V Program Fsw White LED Driver
2.7V-5.5VIN, 35V, UP TO 2.2MHZ B
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MP3307GJ-P-ND | 927730-MP3307GJ-P | 54AH3423 | MP3307GJ-P | MP3307GJ-P | MP3307GJ-P |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MP3307GJ-P | Led Driver, Boost, 2.2Mhz, Tsot-23-8; Device Topology Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Current | 1600 milliamps | 1600 milliamps |