IC LED DRVR RGLTR PWM 1.8A 12QFN
IC LED DRVR RGLTR PWM 1.8A 12QFN
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.8A (Switch) 12-QFN (2x2)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885608-MP3306EG-LF-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.8A (Switch) 12-QFN (2x2)
Package: 12-TFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP3306
Categories: Integrated Circuits (ICs)
Case / Package: 12-QFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LED Lighting Drivers 30V WLED Driver with Int Disconnect FET
LED DRVR Boost 1-CH Analog/PWM 30V 1.8A 12-Pin QFN T/R
IC LED DRVR RGLTR PWM 1.8A 12QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-MP3306EG-LF-ZCT-ND | 885608-MP3306EG-LF-Z | MP3306EG-LF-Z | MP3306EG-LF-Z | 541-MP3306EG-LF-Z | MP3306EG-LF-Z |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MP3306EG-LF-Z | LED Lighting Drivers | PMIC - LED Drivers | LED DRVR Boost 1-CH Analog/PWM 30V 1.8A 12-Pin QFN T/R | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 12 volts | 5 volts | 3 to 12 volts | |||
| Output Voltage | 30 volts | ? to 30 volts | ||||
| Output Current | 1800 milliamps | 1800 milliamps | 1800 milliamps |