Monolithic Power Systems, Inc. LED Drivers MP3304ADD-LF-P

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.33A (Switch) 8-QFN (2x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.33A (Switch) 8-QFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP3304ADD-LF-P-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.33A (Switch) 8-QFN (2x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.33A (Switch) 8-QFN (2x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP3304ADD-LF-P - 927728-MP3304ADD-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3304ADD-LF-P
927728-MP3304ADD-LF-P
PMIC - PMIC - LED Drivers - MP3304ADD-LF-P 927728-MP3304ADD-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927728-MP3304ADD-LF- P Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.33A (Switch) 8-QFN (2x3) Package: Reel - TR Package: 8-TFDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: MP3304 Categories: Integrated Circuits (ICs) Case / Package: 8-QFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927728-MP3304ADD-LF-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.33A (Switch) 8-QFN (2x3)
Package: Reel - TR
Package: 8-TFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP3304
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3304ADD-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3304ADD-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3304ADD-LF-P
IC LED DRVR RGLTR PWM 1.33A 8QFN

IC LED DRVR RGLTR PWM 1.33A 8QFN

Supplier's Site
PMIC - LED Drivers - MP3304ADD-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3304ADD-LF-P
PMIC - LED Drivers MP3304ADD-LF-P
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP3304ADD-LF-P-ND 927728-MP3304ADD-LF-P MP3304ADD-LF-P MP3304ADD-LF-P
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP3304ADD-LF-P Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 6 volts 3 to 6 volts
Output Voltage 36 volts
Output Current 1330 milliamps 1330 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A8508GLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 8 #
View Details
5 suppliers
LED Driver IC - 745-TLD5095EL - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Output Voltage 4.5 volts
Number of Channels 1 #
Package Type Reel
View Details
2 suppliers
 - NCR320UX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers