Monolithic Power Systems, Inc. LED Drivers MP3302DD-LF-Z

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) 8-QFN (2x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) 8-QFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1628-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1628-1-ND
LED Drivers 1589-1628-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) 8-QFN (2x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) 8-QFN (2x3)

Buy Now Datasheet
LED Drivers - 1589-1628-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1628-6-ND
LED Drivers 1589-1628-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) 8-QFN (2x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) 8-QFN (2x3)

Buy Now Datasheet
LED Drivers - 1589-1628-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1628-2-ND
LED Drivers 1589-1628-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) 8-QFN (2x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) 8-QFN (2x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP3302DD-LF-Z - 208683-MP3302DD-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3302DD-LF-Z
208683-MP3302DD-LF-Z
PMIC - PMIC - LED Drivers - MP3302DD-LF-Z 208683-MP3302DD-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208683-MP3302DD-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Single-Wire Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-QFN (2x3) Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.33A (Switch) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208683-MP3302DD-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Single-Wire
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-QFN (2x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.33A (Switch)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3302DD-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3302DD-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3302DD-LF-Z
IC LED DRVR RGLTR SGL WR 8QFN

IC LED DRVR RGLTR SGL WR 8QFN

Supplier's Site
PMIC - LED Drivers - MP3302DD-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3302DD-LF-Z
PMIC - LED Drivers MP3302DD-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1628-1-ND 208683-MP3302DD-LF-Z MP3302DD-LF-Z MP3302DD-LF-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP3302DD-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 6 volts 2.5 volts 2.5 to 6 volts
Output Voltage 36 volts 36 volts
Output Current 1330 milliamps 1330 milliamps 1330 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 6973027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
DIP LED Driver IC - 137-A6276SA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 16 #
View Details
4 suppliers
Boost 1A LED Driver IC - 137-AAT1270 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Number of Channels 2 #
Package Type Reel - TR
View Details
2 suppliers
PMIC - LED Drivers - LM3466MR/NOPB - Lingto Electronic Limited
Specs
Output Current 1500 milliamps
View Details