Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208682-MP3301GJ-Z
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1A (Switch) TSOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1A (Switch) TSOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1A (Switch) TSOT-23-5
LED Lighting Drivers 700mA, 36Vout,1.3MHz Boost WLED Driver
IC LED DRV RGLTR PWM 1A TSOT23-5
LED DRVR Boost 1-CH Analog/PWM 36V 0.7A 5-Pin TSOT-23 T/R
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 208682-MP3301GJ-Z | 1589-1910-6-ND | MP3301GJ-Z | MP3301GJ-Z | 541-MP3301GJ-Z | MP3301GJ-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP3301GJ-Z | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED DRVR Boost 1-CH Analog/PWM 36V 0.7A 5-Pin TSOT-23 T/R | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 volts | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Output Voltage | 36 volts | 36 volts | ? to 36 volts | |||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps |