2.5V-6Vin 36Vout 700mA Boost WLED Driv
2.5V-6Vin 36Vout 700mA Boost WLED Driv
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1A (Switch) TSOT-23-5
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927726-MP3301GJ-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1A (Switch) TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP3301
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1158-6, 1589-1158-2, 1589-1158-1
IC LED DRV RGLTR PWM 1A TSOT23-5
LED DRIVER, BOOST, 1.3MHZ, TSOT-23-5; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Max:36V; Output Current Max:700mA; Switching Frequency:1.3MHz; No. of Outputs:1Outputs RoHS Compliant: Yes
LED Lighting Drivers 700mA, 36Vout,1.3MHz Boost WLED Driver
| RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 337637 | 1589-1158-2-ND | 927726-MP3301GJ-P | MP3301GJ-P | MP3301GJ-P | 54AH3419 | MP3301GJ-P |
| Product Name | LED Driver ICs | LED Drivers | PMIC - PMIC - LED Drivers - MP3301GJ-P | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Boost, 1.3Mhz, Tsot-23-5; Device Topology Monolithic Power Systems (Mps) | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | |||||
| Input Voltage | 0.4167 volts | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | |||
| Output Current | 700 milliamps | 1000 milliamps | 1000 milliamps | 700 milliamps |