Switching Voltage Regulators 2.7A, 1.2MHz, Step up Converter
DC/DC CONV, BUCK, 1.2MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:2.7A; Output Voltage Min:3V RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | MP3221GJ-P | 54AH3418 |
| Product Name | Switching Voltage Regulators | Dc/dc Conv, Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) |
| Input Voltage | 2.5 to 6 volts |