Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP3221GJ-P

Description
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 2.7A (Switch) SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 2.7A (Switch) SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1157-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1157-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1157-2-ND
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 2.7A (Switch) SOT-23-6 Thin, TSOT-23-6

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 2.7A (Switch) SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3221GJ-P - 100812-MP3221GJ-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3221GJ-P
100812-MP3221GJ-P
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3221GJ-P 100812-MP3221GJ-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 100812-MP3221GJ-P Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.7A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Maximum Output Voltage: 6V Minimum Input Voltage: 2.5V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 100812-MP3221GJ-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.7A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP3221GJ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP3221GJ-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP3221GJ-P
IC REG BOOST ADJ 2.7A TSOT23-6

IC REG BOOST ADJ 2.7A TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP3221GJ-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP3221GJ-P
Voltage Regulators - DC DC Switching Regulators MP3221GJ-P
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 2.7A (Switch) SOT-23-6 Thin, TSOT-23-6

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 2.7A (Switch) SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP3221GJ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP3221GJ-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP3221GJ-P
IC REG BOOST ADJ 2.7A TSOT23-6

IC REG BOOST ADJ 2.7A TSOT23-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1157-2-ND 100812-MP3221GJ-P MP3221GJ-P MP3221GJ-P MP3221GJ-P
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3221GJ-P PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23
Output Voltage 3 to 6 volts 3 volts 3 to 6 volts 3 volts
IOUT 2.7 amps 2.7 amps 2.7 amps 2.7 amps 2.7 amps
Unlock Full Specs
to access all available technical data