Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP3217DJ-LF-P

Description
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA (Switch) SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA (Switch) SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1156-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1156-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1156-2-ND
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA (Switch) SOT-23-6 Thin, TSOT-23-6

Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA (Switch) SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - 337635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
337635
Voltage Regulators 337635
36V 670kHz Step-up Converter with a 0.5A

36V 670kHz Step-up Converter with a 0.5A

Supplier's Site
Voltage Regulators - 337634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
337634
Voltage Regulators 337634
36V 670kHz Step-up Converter with a 0.5A

36V 670kHz Step-up Converter with a 0.5A

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3217DJ-LF-P - 1078996-MP3217DJ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3217DJ-LF-P
1078996-MP3217DJ-LF-P
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3217DJ-LF-P 1078996-MP3217DJ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078996-MP3217DJ-LF- P Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 670kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078996-MP3217DJ-LF-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 670kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V (Switch)
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP3217DJ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP3217DJ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP3217DJ-LF-P
IC REG BOOST ADJ 500MA TSOT23-6

IC REG BOOST ADJ 500MA TSOT23-6

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP3217DJ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP3217DJ-LF-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP3217DJ-LF-P
IC REG BOOST ADJ 500MA TSOT23-6

IC REG BOOST ADJ 500MA TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP3217DJ-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP3217DJ-LF-P
Voltage Regulators - DC DC Switching Regulators MP3217DJ-LF-P
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA (Switch) SOT-23-6 Thin, TSOT-23-6

Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA (Switch) SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1156-2-ND 337635 1078996-MP3217DJ-LF-P MP3217DJ-LF-P MP3217DJ-LF-P MP3217DJ-LF-P
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3217DJ-LF-P Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Output Voltage 2.5 to 36 volts 2.5 volts 2.5 volts 2.5 to 36 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data