Monolithic Power Systems, Inc. Dc/dc Conv, Boost, 670Khz, 85Deg C; Topology Monolithic Power Systems (Mps) MP3217DJ-LF-P

Description
DC/DC CONV, BOOST, 670KHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Output Voltage Min:2.5V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST, 670KHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Output Voltage Min:2.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 670Khz, 85Deg C; Topology Monolithic Power Systems (Mps) - 54AH3417 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 670Khz, 85Deg C; Topology Monolithic Power Systems (Mps)
54AH3417
Dc/dc Conv, Boost, 670Khz, 85Deg C; Topology Monolithic Power Systems (Mps) 54AH3417
DC/DC CONV, BOOST, 670KHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Output Voltage Min:2.5V RoHS Compliant: Yes

DC/DC CONV, BOOST, 670KHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Output Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP3217DJ-LF-P
LED Lighting Drivers MP3217DJ-LF-P
LED Lighting Drivers 36V, 670kHz, 0.5A Boost Converter

LED Lighting Drivers 36V, 670kHz, 0.5A Boost Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3417 MP3217DJ-LF-P
Product Name Dc/dc Conv, Boost, 670Khz, 85Deg C; Topology Monolithic Power Systems (Mps) LED Lighting Drivers
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details