Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 750mA (Switch) SOT-23-5 Thin, TSOT-23-5
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 750mA (Switch) SOT-23-5 Thin, TSOT-23-5
Switching Voltage Regulators 36V, 1.3MHz, 0.75A Step-up Converter With Output Disconnect
IC REG BOOST ADJUSTABLE 750MA
IC REG BOOST ADJ 750MA TSOT23-5
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP3216GJE-P-ND | MP3216GJE-P | MP3216GJE-P | MP3216GJE-P | MP3216GJE-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Output Voltage | 2.5 to 36 volts | 2.5 to 36 volts | 2.5 volts | ||
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps |