Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 750mA (Switch) SOT-23-6 Thin, TSOT-23-6
36V 1.3MHz 0.75A Step-up Converter With
36V 1.3MHz 0.75A Step-up Converter With
IC REG BOOST ADJ 750MA TSOT23-6
IC REG BOOST ADJ 750MA TSOT23-6
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 750mA (Switch) SOT-23-6 Thin, TSOT-23-6
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1155-2-ND | 337631 | MP3216DJ-LF-P | MP3216DJ-LF-P | MP3216DJ-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | ||
| Output Voltage | 2.5 to 36 volts | 2.5 volts | 2.5 to 36 volts | ||
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps |