Switching Voltage Regulators 3.5A, 25V, 1.3Mhz Non-sync step-up
DC/DC CONV, BOOST, 1.3MHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:22V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:3.5A; Output Voltage Min:3V RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | MP3213DQ-LF-P | 54AH3415 |
| Product Name | Switching Voltage Regulators | Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) |
| Input Voltage | 2.5 to 22 volts |