Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP3213DH-LF

Description
"Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MP3213DH-LF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP3213DH-LF-ND
Voltage Regulators - DC DC Switching Regulators MP3213DH-LF-ND
"Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

"Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP3213DH-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP3213DH-LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP3213DH-LF
IC REG BOOST ADJ 3.5A 8MSOP

IC REG BOOST ADJ 3.5A 8MSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP3213DH-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP3213DH-LF
PMIC - Voltage Regulators - DC DC Switching Regulators MP3213DH-LF
IC REG BOOST ADJ 3.5A 8MSOP EP

IC REG BOOST ADJ 3.5A 8MSOP EP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP3213DH-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP3213DH-LF
Voltage Regulators - DC DC Switching Regulators MP3213DH-LF
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MP3213DH-LF-ND MP3213DH-LF MP3213DH-LF MP3213DH-LF
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Output Voltage 3 to 22 volts 3 volts 3 to 22 volts
IOUT 3.5 amps 3.5 amps 3.5 amps 3.5 amps
Unlock Full Specs
to access all available technical data