Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP3213DH-LF-P

Description
"Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1625-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1625-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1625-1-ND
"Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

"Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1625-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1625-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1625-2-ND
"Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

"Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1625-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1625-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1625-6-ND
"Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

"Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP3213DH-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP3213DH-LF-P
Voltage Regulators - DC DC Switching Regulators MP3213DH-LF-P
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP3213DH-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP3213DH-LF-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP3213DH-LF-P
IC REG BOOST ADJ 3.5A 8MSOP

IC REG BOOST ADJ 3.5A 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP3213DH-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP3213DH-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP3213DH-LF-P
IC REG BOOST ADJ 3.5A 8MSOP

IC REG BOOST ADJ 3.5A 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1625-1-ND MP3213DH-LF-P MP3213DH-LF-P MP3213DH-LF-P
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad SSOP
Output Voltage 3 to 22 volts 3 to 22 volts 3 volts
IOUT 3.5 amps 3.5 amps 3.5 amps 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Switching Regulators - 1896932 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details