Monolithic Power Systems, Inc. LED Lighting Drivers MP3212DQ-LF-P

Description
LED Lighting Drivers 1.3A,28V Boost with in disconnect switch
Datasheet
Description
LED Lighting Drivers 1.3A,28V Boost with in disconnect switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Drivers
MP3212DQ-LF-P
LED Lighting Drivers MP3212DQ-LF-P
LED Lighting Drivers 1.3A,28V Boost with in disconnect switch

LED Lighting Drivers 1.3A,28V Boost with in disconnect switch

Buy Now Datasheet
Dc/dc Conv, Boost, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps) - 54AH3414 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps)
54AH3414
Dc/dc Conv, Boost, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps) 54AH3414
DC/DC CONV, BOOST, 1MHZ, 125DEGC; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:1.3A; Output Voltage Min:2.3V RoHS Compliant: Yes

DC/DC CONV, BOOST, 1MHZ, 125DEGC; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:1.3A; Output Voltage Min:2.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP3212DQ-LF-P 54AH3414
Product Name LED Lighting Drivers Dc/dc Conv, Boost, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps)
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details