Monolithic Power Systems, Inc. Switching Voltage Regulators MP3209DJ-LF-P

Description
Switching Voltage Regulators 1.3MHz, 350mA Boost Converter
Datasheet
Description
Switching Voltage Regulators 1.3MHz, 350mA Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP3209DJ-LF-P
Switching Voltage Regulators MP3209DJ-LF-P
Switching Voltage Regulators 1.3MHz, 350mA Boost Converter

Switching Voltage Regulators 1.3MHz, 350mA Boost Converter

Buy Now Datasheet
Dc/dc Conv, Boost, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) - 54AH3413 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps)
54AH3413
Dc/dc Conv, Boost, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) 54AH3413
DC/DC CONV, BOOST, 1.4MHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:350mA; Output Voltage Min:3V RoHS Compliant: Yes

DC/DC CONV, BOOST, 1.4MHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:350mA; Output Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP3209DJ-LF-P 54AH3413
Product Name Switching Voltage Regulators Dc/dc Conv, Boost, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details