Boost Switching Regulator IC Positive Adjustable 3V 1 Output 350mA SOT-23-5 Thin, TSOT-23-5
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 350mA SOT-23-5 Thin, TSOT-23-5
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 350mA SOT-23-5 Thin, TSOT-23-5
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927725-MP3209DJ-LF-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable 3V 1 Output 350mA SOT-23-5 Thin, TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP3209
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1152-6, 1589-1152-2, 1589-1152-1
IC REG BOOST ADJ 350MA TSOT23-5
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 350mA SOT-23-5 Thin, TSOT-23-5
IC REG BOOST ADJ 350MA TSOT23-5
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1152-1-ND | 927725-MP3209DJ-LF-P | MP3209DJ-LF-P | MP3209DJ-LF-P | MP3209DJ-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3209DJ-LF-P | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Output Voltage | 3 to 22 volts | 3 to 22 volts | 3 volts | ||
| IOUT | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps |