Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927724-MP3209DGU-LF-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable 3V 1 Output 350mA 8-UFDFN Exposed Pad
Package: Reel - TR
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Family Name: MP3209
Categories: Integrated Circuits (ICs)
Case / Package: 8-UTQFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MP3209DGU-LF-PT
IC REG BOOST ADJ 350MA 8UTQFN
IC REG BOOST ADJ 350MA 8UTQFN
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 350mA 8-UFDFN Exposed Pad
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927724-MP3209DGU-LF-P | MP3209DGU-LF-P | MP3209DGU-LF-P | MP3209DGU-LF-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3209DGU-LF-P | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 8-UTQFN (2x2) | Other; 8-UFDFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| IOUT | 0.3500 amps | 0.3500 amps | 0.3500 amps | |
| fsw | 1400 kHz | 1400 kHz | 1400 kHz |