Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3202DJ-LF-Z MP3202DJ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 094287-MP3202DJ-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: MP3202DJ Output Voltage: 25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.33A (Switch) Alternative Parts (Cross-Reference): MP3202DJ-LF; Introduction Date: September 13, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 094287-MP3202DJ-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: MP3202DJ Output Voltage: 25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.33A (Switch) Alternative Parts (Cross-Reference): MP3202DJ-LF; Introduction Date: September 13, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3202DJ-LF-Z - 094287-MP3202DJ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3202DJ-LF-Z
094287-MP3202DJ-LF-Z
PMIC - PMIC - LED Drivers - MP3202DJ-LF-Z 094287-MP3202DJ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 094287-MP3202DJ-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: MP3202DJ Output Voltage: 25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.33A (Switch) Alternative Parts (Cross-Reference): MP3202DJ-LF; Introduction Date: September 13, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 094287-MP3202DJ-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: MP3202DJ
Output Voltage: 25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.33A (Switch)
Alternative Parts (Cross-Reference): MP3202DJ-LF;
Introduction Date: September 13, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Drivers - 1589-1905-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1905-6-ND
LED Drivers 1589-1905-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.33A (Switch) TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.33A (Switch) TSOT-23-6

Buy Now Datasheet
LED Drivers - 1589-1905-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1905-2-ND
LED Drivers 1589-1905-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.33A (Switch) TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.33A (Switch) TSOT-23-6

Buy Now Datasheet
LED Drivers - 1589-1905-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1905-1-ND
LED Drivers 1589-1905-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.33A (Switch) TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.33A (Switch) TSOT-23-6

Buy Now Datasheet
PMIC - LED Drivers - MP3202DJ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3202DJ-LF-Z
PMIC - LED Drivers MP3202DJ-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3202DJ-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3202DJ-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3202DJ-LF-Z
IC LED DRVR RGLTR PWM TSOT23-6

IC LED DRVR RGLTR PWM TSOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 094287-MP3202DJ-LF-Z 1589-1905-6-ND MP3202DJ-LF-Z MP3202DJ-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP3202DJ-LF-Z LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 volts 2.5 to 6 volts 2.5 to 6 volts
Output Voltage 25 volts 25 volts
Output Current 1330 milliamps 1330 milliamps 1330 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SD-B/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Voltage 5 volts
View Details
7 suppliers
LED Drivers - 1766757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
Automotive Infotainment Led Driver - A8502KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers