LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.33A (Switch) TSOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.33A (Switch) TSOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.33A (Switch) TSOT-23-6
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 098602-MP3202DJ-LF-P
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.33A (Switch)
LED DRIVER, BOOST, 1.3MHZ, TSOT-23-6; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Max:25V; Output Current Max:1.3A; Switching Frequency:1.3MHz; No. of Outputs:1Outputs RoHS Compliant: Yes
IC LED DRVR RGLTR PWM TSOT23-6
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-1151-1-ND | 098602-MP3202DJ-LF-P | MP3202DJ-LF-P | 54AH3412 | MP3202DJ-LF-P |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MP3202DJ-LF-P | PMIC - LED Drivers | Led Driver, Boost, 1.3Mhz, Tsot-23-6; Device Topology Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 2.5 to 6 volts | 2.5 volts | 2.5 to 6 volts | 2.5 to 6 volts | |
| Output Voltage | 25 volts | 25 volts | 25 volts | ||
| Output Current | 1330 milliamps | 1330 milliamps | 1330 milliamps | 1300 milliamps |