LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.33A (Switch) 8-QFN (2x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MP3202DG-LF-Z |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 25 volts |
| Output Current | 1.33 amps |