Win Source Part Number: 962887-MP3120DJ-LF-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 1.2A
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.05MHz
Voltage - Output (Max): 5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 5V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LMR12010XMK/NOPB; LM2734YMKX/NOPB; LM2734ZMKX;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP3120
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.2A SOT-23-6 Thin, TSOT-23-6
IC REG BOOST ADJ 1.2A TSOT23-6
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.2A SOT-23-6 Thin, TSOT-23-6
IC REG BOOST ADJ 1.2A TSOT23-6
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 962887-MP3120DJ-LF-P | MP3120DJ-LF-P-ND | MP3120DJ-LF-P | MP3120DJ-LF-P | MP3120DJ-LF-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 1050 kHz | 1050 kHz | 1050 kHz | 1050 kHz | 1050 kHz |