The MP3115DT-LF-Z is a synchronous, fixed frequency, current mode step-up converter designed to boost a single AA alkaline battery to output voltages of 2.5V or 3.3V. It operates with an input voltage range of 0.95V to 2.5V and can deliver up to 200mA output current. The device features an integrated P-Channel synchronous rectifier, which enhances efficiency by eliminating the need for an external Schottky diode. Key features include inrush current limiting, output short circuit protection, and a shutdown mode that reduces current draw to less than 1µA. The MP3115DT-LF-Z operates at a switching frequency of 1.3MHz, allowing for smaller external components and a compact design suitable for various applications, including MP3 players, wireless mice, and audio recorders. It is housed in a 6-pin SOT23 package and is rated for operation within a temperature range of -40°C to +85°C.
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 200mA SOT-23-6
IC REG BOOST ADJ 200MA SOT23-6
IC REG BOOST ADJ 200MA SOT23-6
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 200mA SOT-23-6
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP3115DT-LF-Z-ND | MP3115DT-LF-Z | MP3115DT-LF-Z | MP3115DT-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.5 to 4 volts | 2.5 volts | 2.5 to 4 volts |