Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 200mA SOT-23-6
IC REG BOOST ADJ 200MA SOT23-6
IC REG BOOST ADJ 200MA SOT23-6
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 200mA SOT-23-6
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP3115DT-LF-P-ND | MP3115DT-LF-P | MP3115DT-LF-P | MP3115DT-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.5 to 4 volts | 2.5 volts | 2.5 to 4 volts |