Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose MP2953BGU-0000-P

Description
Win Source Part Number: 972016-MP2953BGU-000 0-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR12.5 Standard Package: 500 Mounting: SMD (SMT) Voltage - Input: 4.75V ~ 5.25V Number of Outputs: 1 Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1150-1,1589-115 0-6,1589-1150-2
Request a Quote
Description
Win Source Part Number: 972016-MP2953BGU-000 0-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR12.5 Standard Package: 500 Mounting: SMD (SMT) Voltage - Input: 4.75V ~ 5.25V Number of Outputs: 1 Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1150-1,1589-115 0-6,1589-1150-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 972016-MP2953BGU-0000-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
972016-MP2953BGU-0000-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 972016-MP2953BGU-0000-P
Win Source Part Number: 972016-MP2953BGU-000 0-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR12.5 Standard Package: 500 Mounting: SMD (SMT) Voltage - Input: 4.75V ~ 5.25V Number of Outputs: 1 Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1150-1,1589-115 0-6,1589-1150-2

Win Source Part Number: 972016-MP2953BGU-0000-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Controller, Intel VR12.5
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Input: 4.75V ~ 5.25V
Number of Outputs: 1
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1150-1,1589-1150-6,1589-1150-2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 972016-MP2953BGU-0000-P
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1219648 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Motor Drivers, Controllers - A4975SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details