Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 806378-MP2935DQK-LF-
Packaging: Reel
Mounting Style: SMD
Applications: Controller, Intel VR12.5
Voltage - Output: 0V ~ 3.04V
Voltage - Input: 4.5V ~ 5.5V
Number of Outputs: 1
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 2 (1 Year)
IC REG CTRLR VR12.5 1OUT 40QFN
Switching Controllers 4-Phase PWM Cntrlr for VR12.5 Appls
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 806378-MP2935DQK-LF-Z | MP2935DQK-LF-Z | MP2935DQK-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - MP2935DQK-LF-Z | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad |