Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose MP2935DQK-LF-P

Description
Win Source Part Number: 1079935-MP2935DQK-LF -P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR12.5 Standard Package: 500 Mounting: SMD (SMT) Voltage - Output: 0V ~ 3.04V Voltage - Input: 4.5V ~ 5.5V Number of Outputs: 1 Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP2935 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1079935-MP2935DQK-LF -P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR12.5 Standard Package: 500 Mounting: SMD (SMT) Voltage - Output: 0V ~ 3.04V Voltage - Input: 4.5V ~ 5.5V Number of Outputs: 1 Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP2935 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1079935-MP2935DQK-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1079935-MP2935DQK-LF-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1079935-MP2935DQK-LF-P
Win Source Part Number: 1079935-MP2935DQK-LF -P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR12.5 Standard Package: 500 Mounting: SMD (SMT) Voltage - Output: 0V ~ 3.04V Voltage - Input: 4.5V ~ 5.5V Number of Outputs: 1 Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP2935 Product Status: Not For New Designs

Win Source Part Number: 1079935-MP2935DQK-LF-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Controller, Intel VR12.5
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Output: 0V ~ 3.04V
Voltage - Input: 4.5V ~ 5.5V
Number of Outputs: 1
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP2935
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
MP2935DQK-LF-P
Switching Controllers MP2935DQK-LF-P
Switching Controllers 4-Phase PWM Cntrlr for VR12.5 Appls

Switching Controllers 4-Phase PWM Cntrlr for VR12.5 Appls

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MP2935DQK-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MP2935DQK-LF-P
PMIC - Voltage Regulators - Special Purpose MP2935DQK-LF-P
IC REG CTRLR VR12.5 1OUT 40QFN

IC REG CTRLR VR12.5 1OUT 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1079935-MP2935DQK-LF-P MP2935DQK-LF-P MP2935DQK-LF-P
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1770SMFX - 082596-LM1770SMFX - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-5
View Details
Switching Regulators - 1908263 - RS Components, Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pmic For Safety-Related Systems With Buc - A81407KLVATR-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
5 suppliers