Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
4V-40V INPUT, CURRENT MODE SYNCH
4V-40V INPUT, CURRENT MODE SYNCH
4V-40V INPUT, CURRENT MODE SYNCH
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2918GL-ZTR-ND | MP2918GL-Z | MP2918GL-Z |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; 20-TFQFN Exposed Pad | Other; 20-TFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start | |
| fsw | 100 to 1000 kHz | 100 to 1000 kHz | 100 to 1000 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |