Switching Controllers 4V-40V Input Current Mode Sync StpDwn Con
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP-EP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2918GF | MP2918GF |
| Product Name | Switching Controllers | DC DC Switching Controllers |
| Output Voltage Type | Fixed; PWM Signal | |
| Package Type | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Life Cycle Stage | Active | |
| VIN | 4 to 40 volts |