4V-40V INPUT, CURRENT MODE SYNCH
Switching Controllers 4V-40V Input, Current Mode Synchronous Step-Down Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP-EP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2918GF-PTR-ND | MP2918GF-P | MP2918GF-P |
| Product Name | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| fsw | 100 to 1000 kHz | 100 to 1000 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |