Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789146-MP2908AGL-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: MP2908A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Output Voltage MAX: 24V
Input Voltage MIN: 4V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): LTC3891MPUDC#TRPBF; LTC3891MPUDC#PBF; LTC3891HUDC#TRPBF; LTC3891EUDC#TRPBF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
IC REG BUCK ADJUSTABLE
IC REG BUCK ADJUSTABLE
Switching Controllers 4V-60V Input Current Mode Sync StpDwn Con
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 789146-MP2908AGL-Z | MP2908AGL-Z | MP2908AGL-Z | MP2908AGL-Z | MP2908AGL-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2908AGL-Z | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck; Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Special Features | Multiple Outputs; Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start | |||
| Output Voltage | 0.8000 volts | ||||
| VIN | 4 volts | 4 to 60 volts | 4 to 60 volts |