Switching Controllers 4V-60V Input Current Mode Sync StpDwn Con
IC REG BUCK ADJUSTABLE
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2908AGL-P | MP2908AGL-P | MP2908AGL-P |
| Product Name | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start | ||
| fsw | 1000 kHz | 1000 kHz | |
| Duty Cycle | 99.5 | 99.5 |