Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 143433-MP2905EK-LF-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 25.2V
Minimum Input Voltage: 3V
IC REG BUCK ADJUSTABLE 10MSOP
Switching Controllers Hysteretic Synch Step Down Controller
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 143433-MP2905EK-LF-P | MP2905EK-LF-P | MP2905EK-LF-P | MP2905EK-LF-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2905EK-LF-P | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Controllers | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-MSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |
| Special Features | Multiple Outputs; Synchronous Rectification |