ULTRA-LOW 600NA QUIESCENT CURREN
ULTRA-LOW 600NA QUIESCENT CURREN
ULTRA-LOW 600NA QUIESCENT CURREN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MP28600GTF-50-ZTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-563, SOT-666 |
| Special Features | Synchronous Rectification |
| Output Voltage | 5 volts |